DELL logo

DELL Precision T3620 Intel® Core™ i5 i5-7500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70897
Info modified on:
18 Nov 2024, 15:41:11
Short summary description DELL Precision T3620 Intel® Core™ i5 i5-7500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower Workstation Black:

DELL Precision T3620, 3.4 GHz, Intel® Core™ i5, 16 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Precision T3620 Intel® Core™ i5 i5-7500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini Tower Workstation Black:

DELL Precision T3620. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: Workstation

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.