DELL Vostro 3670, 2.8 GHz, Intel® Core™ i5, i5-8400, 8 GB, 1.13 TB, Windows 10 Home
DELL Vostro 3670. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 1030. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC