DELL PowerEdge T340, 3.4 GHz, E-2224, 16 GB, DDR4-SDRAM, 1 TB, Tower
DELL PowerEdge T340. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2224. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 495 W. Operating system installed: Windows Server 2019 Standard. Chassis type: Tower