DELL logo

DELL XPS 13-L321x Intel® Core™ i5 i5-2467M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125617
Info modified on:
23 Jan 2025, 19:17:16
Short summary description DELL XPS 13-L321x Intel® Core™ i5 i5-2467M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Black, Silver:

DELL XPS 13-L321x, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 4 GB, 128 GB, Windows 7 Home Premium

Long summary description DELL XPS 13-L321x Intel® Core™ i5 i5-2467M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Black, Silver:

DELL XPS 13-L321x. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 1.36 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.