DELL Vostro 320, 48.3 cm (19"), Intel® Core™2 Duo, DDR2-SDRAM, 320 GB, Windows 7 Professional, Black
DELL Vostro 320. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 1.066 GHz. Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black