DELL logo

DELL Vostro 270s Intel® Pentium® G645 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 405 Linux SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45533
Info modified on:
23 Jul 2024, 20:48:30
Short summary description DELL Vostro 270s Intel® Pentium® G645 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 405 Linux SFF PC Black:

DELL Vostro 270s, 2.9 GHz, Intel® Pentium®, 2 GB, 500 GB, DVD Super Multi, Linux

Long summary description DELL Vostro 270s Intel® Pentium® G645 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 405 Linux SFF PC Black:

DELL Vostro 270s. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor model: G645. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 405. Operating system installed: Linux. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.