DELL Inspiron 660, 2.8 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD Super Multi, Linux
DELL Inspiron 660. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: G640. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Linux. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Purple