DELL logo

DELL OptiPlex 3000 2 GHz Wyse ThinOS 1.1 kg Black N6005

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69303
Info modified on:
21 Feb 2025, 16:34:31
Short summary description DELL OptiPlex 3000 2 GHz Wyse ThinOS 1.1 kg Black N6005:

DELL OptiPlex 3000, 2 GHz, Intel, Intel® Pentium® Silver, N6005, 3.3 GHz, 4 MB

Long summary description DELL OptiPlex 3000 2 GHz Wyse ThinOS 1.1 kg Black N6005:

DELL OptiPlex 3000. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Pentium® Silver. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics, Maximum resolution: 4096 x 2160 pixels. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.