DELL PowerEdge T440 + Windows Server 2019 Essentials, 2.4 GHz, 4210R, 16 GB, DDR4-SDRAM, 480 GB, Tower (5U)
DELL PowerEdge T440 + Windows Server 2019 Essentials. Processor family: Intel Xeon Silver, Processor frequency: 2.4 GHz, Processor model: 4210R. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 495 W. Operating system installed: Windows Server 2019 Essentials. Chassis type: Tower (5U)