DELL OptiPlex 7010, 3.4 GHz, Intel® Core™ i5, 2 GB, 250 GB, DVD-ROM, Windows 7 Home Basic
DELL OptiPlex 7010. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3570. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Home Basic. Power supply: 275 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver