DELL PowerEdge T150, 2.9 GHz, E-2336, 16 GB, DDR4-SDRAM, 2 TB, Rack (4U)
DELL PowerEdge T150. Processor family: Intel Xeon E, Processor frequency: 2.9 GHz, Processor model: E-2336. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: SATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Rack (4U)