DELL PowerEdge T130, 3 GHz, E3-1220 v6, 8 GB, DDR4-SDRAM, 2 TB, Mini Tower
DELL PowerEdge T130. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3 GHz, Processor model: E3-1220 v6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 290 W. Operating system installed: Windows Server 2016 Standard. Chassis type: Mini Tower