DELL logo

DELL ST1000NM0095 internal hard drive 1 TB 7200 RPM 3.5" Serial ATA III

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47671
Info modified on:
31 Jul 2024, 15:03:55
Long product name DELL ST1000NM0095 internal hard drive 1 TB 7200 RPM 3.5" Serial ATA III:

1TB, 7200 rpm, 3.5", SATA, 6Gbps

DELL ST1000NM0095 internal hard drive 1 TB 7200 RPM 3.5" Serial ATA III:

Increase the storage capacity of your system with the 1TB Hard Drive from Dell. Offering a rotational speed of 7.2K RPM, this drive provides fast disk access. Featuring SATA interface, this hard drive delivers enhanced data transfer speeds.

Short summary description DELL ST1000NM0095 internal hard drive 1 TB 7200 RPM 3.5" Serial ATA III:

DELL ST1000NM0095, 1 TB, 7200 RPM, 3.5", Serial ATA III

Long summary description DELL ST1000NM0095 internal hard drive 1 TB 7200 RPM 3.5" Serial ATA III:

DELL ST1000NM0095. HDD capacity: 1 TB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA III

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.