DELL logo

DELL SNP6VDX7C/8G memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109364
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL SNP6VDX7C/8G memory module 8 GB 1 x 8 GB DDR4:

DELL SNP6VDX7C/8G, 8 GB, 1 x 8 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description DELL SNP6VDX7C/8G memory module 8 GB 1 x 8 GB DDR4:

DELL SNP6VDX7C/8G. Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.