DELL logo

DELL Vostro 3905 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 360 Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91006
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Vostro 3905 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 360 Windows 7 Professional Mini Tower PC Black:

DELL Vostro 3905, 3.5 GHz, AMD A10, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description DELL Vostro 3905 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R9 360 Windows 7 Professional Mini Tower PC Black:

DELL Vostro 3905. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R9 360. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.