DELL logo

DELL OptiPlex 9020 Intel® Core™ i7 i7-4770S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7748
Info modified on:
26 Jun 2024, 10:31:38
Long product name DELL OptiPlex 9020 Intel® Core™ i7 i7-4770S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black, Silver:

Intel Core i7-4770S Processor (8M Cache, up to 3.90 GHz), Intel Q87, 23" WLED FHD 1920 x 1080, 8GB DDR3 1600MHz, 500GB SATA HDD, DVD Super Multi, Gigabit LAN, WebCam, Windows 7 Professional 64-bit / Windows 8.1 Pro

DELL OptiPlex 9020 Intel® Core™ i7 i7-4770S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black, Silver:

Productivity at your fingertips.
Take command of your screen and make life easier for IT with the easily managed, touch-optional OptiPlex 9020 All-in-One desktop.

Business-class control
Easily control the entire desktop fleet and keep your business running smoothly with the most manageable all-in-one desktop featuring Intel® vPro™ and Dell unique extensions.

- Remotely manage and update your desktops with next-generation Intel® vPro™ technology.
- Perform one-to-many, out-of-band BIOS management with Dell’s unique Intel® vPro™ extensions for BIOS management and hard drive wipe.
- Reduce costs to deploy, monitor and update systems with Dell’s automated tools and utilities for client systems management.
- Centralized control and security through delivery of on-demand virtual desktops from the cloud to stateless and diskless Dell OptiPlex Cloud Desktops, powered by Dell Wyse WSM.

Protect data from desktop to the cloud
Protect your data no matter where it resides — from desktop to mobile to the cloud — with comprehensive security and encryption solutions.

- Centrally manage data-encryption policies across devices without disrupting end users or existing IT processes with Dell Data Protection | Encryption (DDP | E).
- Control access to systems and information with Dell Data Protection | Security Tools for single sign-on and authentication management.
- Tighten security with integrated hardware such as self-encrypted drives and user-authentication options.
- Delete data remotely with Dell’s custom Intel® vPro™ extension for remote hard drive wipe.
- Physically secure your system with a lock slot, lockable port cover and lockable tabletop stand mount.

High performance for optimal productivity
Tackle your most demanding tasks with our most powerful OptiPlex all-in-one desktop.

- Boost productivity with up to 4th Gen Intel® Core™ i5 and Intel® Core™ i7 processors.
- Available with Windows 7 Professional and Windows 8 Pro.
- Select the optional 23" (58.4 cm) edge-to-edge multi-touch screen.
- Store plenty of data and access it quickly with hard drive, solid-state drive (SSD) or high-performance solid-state hybrid drive (SSHD) options.
- Easily run multiple applications simultaneously with up to 16GB of 1600MHz DDR3 memory.
- Accelerate your video performance with optional discrete graphics.

Connect, communicate and collaborate
Communicate, collaborate and share across your entire organization with a full set of features to help you connect and interact.

- Connect using onboard Gigabit Ethernet (GbE), optional Wireless LAN or optional Bluetooth®.
- Easily set up VoIP communications with integrated front microphone and headphone mini-jacks.
- Support fast data transfers with native high-speed USB 3.0 support.
- Communicate face-to-face with optional Full HD camera, Microsoft® Lync® and Lync-certified headsets.
- Make on-screen sharing easy with the panel’s wide viewing angle. Add a second monitor for dual-screen functionality.

Long-term stability and support
The durable OptiPlex 9020 All-In-One is designed to stand the test of time and has a long product lifecycle, helping you maintain stability within your IT environment.

- Continue to work through heavy use with an OptiPlex system that is subjected to highly accelerated life testing.
- Manage transitions with confidence and help improve IT planning with a long product lifecycle.

Business-class support and service
Work confidently knowing you have access to comprehensive service and support. With Dell ProSupport and Dell services, IT can focus on business priorities.
- Get 24x7 help from an expert engineer with optional Dell ProSupport, online or by phone, for assistance with unexpected hardware and software issues.
- Simplify your deployment and create a standardized environment with Dell Configuration and Deployment Services and Dell Imaging Services.

The right fit for your workspace
Seamlessly integrate your space-saving all-in-one into any office environment and deploy on virtually any desk.

- Conserve valuable desk space with a clean and simple all-in-one design.
- Work comfortably in virtually any position using the optional articulated stand.
- Further minimize desktop clutter with an optional wireless keyboard and mouse.
- Deploy with flexibility and select from multiple configuration options. The All-in-One model is one of four OptiPlex chassis designs.

Integrated solutions to protect and manage
Maximize the efficiency, security and management of your OptiPlex systems with robust, integrated solutions.

- Dell Data Protection helps you secure data and control user access with comprehensive, flexible, easily managed data protection and access-control solutions.
- Dell Systems Management with Dell KACE offers efficient, centralized and automated management to help you save time and money.
- Dell Cloud Desktop and Dell Cloud Client Computing helps you improve service delivery to your desktops and enhance productivity with streamlined management and seamless access to data and resources.

Environmentally conscious
Help lower your power consumption and reduce your environmental footprint with a highly efficient OptiPlex all-in-one desktop.

- ENERGY STAR 5.2 compliance and EPEAT registration provide assurance that your OptiPlex is energy smart.
- An environmentally conscious design, including a chassis built from 10 percent postconsumer recycled plastics, can help lower your environmental footprint.

Choose your accessories
Essential accessories for your OptiPlex 9020 all-in-one
Complete your OptiPlex 9020 all-in-one with a wireless keyboard and mouse, external hard drive and color laser printer. Look for these great products and more at checkout.

Short summary description DELL OptiPlex 9020 Intel® Core™ i7 i7-4770S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black, Silver:

DELL OptiPlex 9020, 58.4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 9020 Intel® Core™ i7 i7-4770S 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 4 (802.11n) Black, Silver:

DELL OptiPlex 9020. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.