DELL logo

DELL S-Series S4128F Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25438
Info modified on:
18 Feb 2025, 14:33:01
Short summary description DELL S-Series S4128F Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

DELL S-Series S4128F, Managed, L2/L3, 10G Ethernet (100/1000/10000), Full duplex, Rack mounting, 1U

Long summary description DELL S-Series S4128F Managed L2/L3 10G Ethernet (100/1000/10000) 1U Black:

DELL S-Series S4128F. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RJ-45. Full duplex. MAC address table: 272 entries, Switching capacity: 960 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qaz, IEEE 802.1Qbb, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s,.... Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.