Intel Core i5-1335U (12MB Cache), 8GB DDR5-SDRAM, 256GB SSD, 39.6 cm (15.6") HD 1366 x 768 TN, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit
Bringing work closer to you
15-inch laptop for intelligent performance. Featuring 13th Gen Intel® Core™.
DELL Latitude 3550, Intel® Core™ i5, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB, Windows 11 Pro
DELL Latitude 3550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1335U. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 1.81 kg