DELL PowerEdge R430, 2.1 GHz, E5-2620V4, 8 GB, DDR4-SDRAM, 300 GB, Rack (1U)
DELL PowerEdge R430. Processor family: Intel® Xeon® E5 v4, Processor frequency: 2.1 GHz, Processor model: E5-2620V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 300 GB, HDD size: 3.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Operating system installed: Windows Server 2016 Datacenter. Chassis type: Rack (1U)