DELL logo

DELL Precision 3640 Intel® Core™ i9 i9-10900K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40156
Info modified on:
20 Dec 2024, 02:41:58
Short summary description DELL Precision 3640 Intel® Core™ i9 i9-10900K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

DELL Precision 3640, 3.7 GHz, Intel® Core™ i9, 16 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description DELL Precision 3640 Intel® Core™ i9 i9-10900K 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Tower Workstation Black:

DELL Precision 3640. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.