DELL logo

DELL PowerEdge R640 server 480 GB Rack (1U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 550 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19279
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL PowerEdge R640 server 480 GB Rack (1U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 550 W:

DELL PowerEdge R640, 2.4 GHz, 4210R, 32 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R640 server 480 GB Rack (1U) Intel Xeon Silver 4210R 2.4 GHz 32 GB DDR4-SDRAM 550 W:

DELL PowerEdge R640. Processor family: Intel Xeon Silver, Processor frequency: 2.4 GHz, Processor model: 4210R. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.