DELL PowerEdge T110 II, 3.2 GHz, E3-1230, 4 GB, DDR3-SDRAM, 1 TB, Tower
DELL PowerEdge T110 II. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.2 GHz, Processor model: E3-1230. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 305 W. Operating system installed: Windows Server 2008. Chassis type: Tower