DELL PowerEdge T410, 2.4 GHz, E5620, 6 GB, 292 GB, 525 W, Tower (5U)
DELL PowerEdge T410. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.4 GHz, Processor model: E5620. Internal memory: 6 GB. Total storage capacity: 292 GB, HDD size: 3.5". Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 525 W. Chassis type: Tower (5U)