DELL Precision 3450, 2.5 GHz, Intel® Core™ i7, i7-11700, 16 GB, 1 TB, Windows 10 Pro
DELL Precision 3450. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel UHD Graphics 750, Discrete graphics card model: NVIDIA® Quadro® P400. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: Workstation. Weight: 5.96 kg. Product colour: Black