DELL logo

DELL Precision T1600 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Tower Workstation Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111488
Info modified on:
23 Jul 2024, 20:47:50
Short summary description DELL Precision T1600 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T1600, 3.1 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL Precision T1600 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Tower Workstation Black, Silver:

DELL Precision T1600. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Chassis type: Tower. Product type: Workstation. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.