DELL OptiPlex 980 MT, 2.93 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD-RW, Windows 7 Professional
DELL OptiPlex 980 MT. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i7, Processor model: i7-870. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 3450. Operating system installed: Windows 7 Professional. Power supply: 305 W. Chassis type: Mini Tower. Product type: PC. Weight: 11.4 kg. Product colour: Black