DELL logo

DELL Latitude E5520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43576
Info modified on:
29 Jan 2025, 18:23:31
Short summary description DELL Latitude E5520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E5520, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5520 Intel® Core™ i7 i7-2620M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black, Silver:

DELL Latitude E5520. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.