DELL OptiPlex 7050, 2,9 GHz, Intel® Core™ i7, i7-7700T, 8 GB, 256 GB, NeoKylin
DELL OptiPlex 7050. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: NeoKylin. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,18 kg. Product colour: Black