DELL logo

DELL OptiPlex 3000 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux SFF PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44778
Info modified on:
20 Dec 2024, 04:02:21
Short summary description DELL OptiPlex 3000 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux SFF PC Black:

DELL OptiPlex 3000, Intel® Core™ i5, i5-12500, 8 GB, DDR4-SDRAM, 256 GB, Ubuntu Linux

Long summary description DELL OptiPlex 3000 Intel® Core™ i5 i5-12500 8 GB DDR4-SDRAM 256 GB SSD Ubuntu Linux SFF PC Black:

DELL OptiPlex 3000. Processor family: Intel® Core™ i5, Processor model: i5-12500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Ubuntu Linux. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 5.03 kg. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.