DELL logo

DELL OptiPlex 7090 Intel® Core™ i5 i5-1145G7 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro UFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59985
Info modified on:
20 Dec 2024, 02:13:23
Short summary description DELL OptiPlex 7090 Intel® Core™ i5 i5-1145G7 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro UFF Mini PC Black:

DELL OptiPlex 7090, Intel® Core™ i5, i5-1145G7, 8 GB, 256 GB, Windows 11 Pro, 64-bit

Long summary description DELL OptiPlex 7090 Intel® Core™ i5 i5-1145G7 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro UFF Mini PC Black:

DELL OptiPlex 7090. Processor family: Intel® Core™ i5, Processor model: i5-1145G7. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: UFF. Product type: Mini PC. Weight: 650 g. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.