DELL OptiPlex 3080, 4 GHz, Intel® Pentium® Gold, 4 GB, 128 GB, DVD±RW, Windows 10 Pro
DELL OptiPlex 3080. Processor frequency: 4 GHz, Processor family: Intel® Pentium® Gold, Processor model: G6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC