DELL logo

DELL PowerEdge T340 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19973
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL PowerEdge T340 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:

DELL PowerEdge T340, 3.6 GHz, E-2234, 16 GB, DDR4-SDRAM, 1 TB, Tower

Long summary description DELL PowerEdge T340 server 1 TB Tower Intel Xeon E E-2234 3.6 GHz 16 GB DDR4-SDRAM 495 W Windows Server 2019 Standard:

DELL PowerEdge T340. Processor family: Intel Xeon E, Processor frequency: 3.6 GHz, Processor model: E-2234. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-RW. Power supply: 495 W. Operating system installed: Windows Server 2019 Standard. Chassis type: Tower

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.