DELL logo

DELL OptiPlex 7020 Intel® Core™ i5 i5-14500 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1608
Info modified on:
21 Jun 2024, 16:10:19
Bullet Points DELL OptiPlex 7020 Intel® Core™ i5 i5-14500 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Mini Tower PC Black:
  • - Windows 11 Pro 64-bit
  • - Intel Core i5-14500 (24MB Cache)
  • - 8GB DDR5-SDRAM (1 x 8) & 256GB SSD
Long product name DELL OptiPlex 7020 Intel® Core™ i5 i5-14500 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Mini Tower PC Black:

Intel Core i5-14500 (24MB Cache), 8GB DDR5-SDRAM, 256GB SSD, Intel UHD Graphics 770, LAN, WLAN, Bluetooth, Windows 11 Pro 64-bit

DELL OptiPlex 7020 Intel® Core™ i5 i5-14500 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Mini Tower PC Black:

Commercial desktop with DDR5 memory, 8 native USBs including 1 USB-C, 1 native DisplayPort, and 1 native HDMI.

Short summary description DELL OptiPlex 7020 Intel® Core™ i5 i5-14500 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Mini Tower PC Black:

DELL OptiPlex 7020, Intel® Core™ i5, i5-14500, 8 GB, 256 GB, Windows 11 Pro, 64-bit

Long summary description DELL OptiPlex 7020 Intel® Core™ i5 i5-14500 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Mini Tower PC Black:

DELL OptiPlex 7020. Processor family: Intel® Core™ i5, Processor model: i5-14500. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Weight: 5.18 kg. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.