DELL logo

DELL Vostro 3670 Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99653
Info modified on:
19 Nov 2024, 13:08:28
Short summary description DELL Vostro 3670 Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver:

DELL Vostro 3670, 3.6 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD-ROM, Windows 10 Pro

Long summary description DELL Vostro 3670 Intel® Core™ i3 i3-9100 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini Tower PC Black, Silver:

DELL Vostro 3670. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.