Chief Large Fusion Micro-Adjustable Fixed Wall Display Mount, 94 cm (37"), 160 cm (63"), 91 kg, Black
Chief Large Fusion Micro-Adjustable Fixed Wall Display Mount. Maximum weight capacity: 91 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 160 cm (63"). Product colour: Black