Intel Core i7-8650U (8MB Cache, 1.9GHz), 16GB DDR4-SDRAM, 512GB SSD, 31.8 cm (12.5") HD 1366 x 768, Intel UHD Graphics 620, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
Thin design, ultimate productivity
12" business-class laptop built with Dell’s thinnest and lightest frame ever. Featuring Intel® 7th and 8th Gen Core™ i processors.
DELL Latitude 7290, Intel® Core™ i7, 1.9 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 16 GB, 512 GB
DELL Latitude 7290. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black