DELL Latitude 3400, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 8 GB, 1 TB, Windows 10 Pro
DELL Latitude 3400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.75 kg