DELL logo

DELL Inspiron 3647 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Ubuntu Linux Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58512
Info modified on:
14 Mar 2024, 17:09:58
Short summary description DELL Inspiron 3647 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Ubuntu Linux Small Desktop PC Black:

DELL Inspiron 3647, 3.7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Ubuntu Linux

Long summary description DELL Inspiron 3647 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Ubuntu Linux Small Desktop PC Black:

DELL Inspiron 3647. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Ubuntu Linux. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.