DELL Latitude 7280, Intel® Core™ i7, 2.8 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB
DELL Latitude 7280. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black