DELL logo

DELL Latitude E6430 Intel® Core™ i7 i7-3520M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Anthracite

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22315
Info modified on:
25 Jan 2025, 22:28:09
Short summary description DELL Latitude E6430 Intel® Core™ i7 i7-3520M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Anthracite:

DELL Latitude E6430, Intel® Core™ i7, 2.9 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description DELL Latitude E6430 Intel® Core™ i7 i7-3520M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Anthracite:

DELL Latitude E6430. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Anthracite

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.