DELL logo

DELL Precision M5510 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30989
Info modified on:
28 Jan 2025, 10:34:34
Short summary description DELL Precision M5510 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver:

DELL Precision M5510, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 8 GB, 500 GB

Long summary description DELL Precision M5510 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Windows 7 Professional Black, Silver:

DELL Precision M5510. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.