DELL KM636, Full-size (100%), Wireless, RF Wireless, QWERTY, White, Mouse included
DELL KM636. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Office. Product colour: White. Mouse included