DELL logo

DELL PowerEdge R340 + Windows 2019 Standard server 1 TB Rack (1U) Intel Xeon E E-2234 3,6 GHz 16 GB DDR4-SDRAM 350 W Windows Server 2019 Standard

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20631
Info modified on:
20 Dec 2022, 19:18:52
Short summary description DELL PowerEdge R340 + Windows 2019 Standard server 1 TB Rack (1U) Intel Xeon E E-2234 3,6 GHz 16 GB DDR4-SDRAM 350 W Windows Server 2019 Standard:

DELL PowerEdge R340 + Windows Server 2019 Standard, 3,6 GHz, E-2234, 16 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R340 + Windows 2019 Standard server 1 TB Rack (1U) Intel Xeon E E-2234 3,6 GHz 16 GB DDR4-SDRAM 350 W Windows Server 2019 Standard:

DELL PowerEdge R340 + Windows Server 2019 Standard. Processor family: Intel Xeon E, Processor frequency: 3,6 GHz, Processor model: E-2234. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 2.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 350 W. Operating system installed: Windows Server 2019 Standard. Chassis type: Rack (1U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.