DELL logo

DELL Precision 5470 Intel® Core™ i7 i7-12800H Mobile workstation 35.6 cm (14") Full HD+ 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 10 Pro Spanish Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11139
Info modified on:
22 Jan 2025, 21:04:03
Short summary description DELL Precision 5470 Intel® Core™ i7 i7-12800H Mobile workstation 35.6 cm (14") Full HD+ 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 10 Pro Spanish Grey:

DELL Precision 5470, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1200 pixels, 32 GB, 1 TB, Windows 10 Pro

Long summary description DELL Precision 5470 Intel® Core™ i7 i7-12800H Mobile workstation 35.6 cm (14") Full HD+ 32 GB LPDDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 10 Pro Spanish Grey:

DELL Precision 5470. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12800H. Display diagonal: 35.6 cm (14"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA RTX A1000. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.