DELL Inspiron 3480, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1.26 TB, Windows 10 Home
DELL Inspiron 3480. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® MX110. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black