DELL Inspiron 3646, 2.41 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD±RW, Windows 8.1
DELL Inspiron 3646. Processor frequency: 2.41 GHz, Processor family: Intel® Celeron®, Processor model: J1800. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black