DELL logo

DELL Inspiron 660s Intel® Pentium® G645 4 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38552
Info modified on:
23 Jul 2024, 20:47:13
Short summary description DELL Inspiron 660s Intel® Pentium® G645 4 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black:

DELL Inspiron 660s, 2.9 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD±RW, Windows 8

Long summary description DELL Inspiron 660s Intel® Pentium® G645 4 GB DDR3-SDRAM 500 GB HDD Windows 8 SFF PC Black:

DELL Inspiron 660s. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor model: G645. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.