DELL logo

DELL Inspiron 17 Intel® Core™ i7 i7-6500U Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R5 M335 Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17552
Info modified on:
01 Feb 2025, 05:57:50
Short summary description DELL Inspiron 17 Intel® Core™ i7 i7-6500U Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R5 M335 Windows 10 Pro Black, Silver:

DELL Inspiron 17, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 2 TB

Long summary description DELL Inspiron 17 Intel® Core™ i7 i7-6500U Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 2 TB HDD AMD Radeon R5 M335 Windows 10 Pro Black, Silver:

DELL Inspiron 17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.