DELL logo

DELL Inspiron 3576 Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 520 Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10301
Info modified on:
14 Mar 2024, 18:23:16
Short summary description DELL Inspiron 3576 Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 520 Windows 10 Home Black, Grey:

DELL Inspiron 3576, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 2 TB

Long summary description DELL Inspiron 3576 Intel® Core™ i7 i7-8550U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 2 TB HDD AMD Radeon 520 Windows 10 Home Black, Grey:

DELL Inspiron 3576. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.