DELL logo

DELL Inspiron 15 Intel® Core™ i3 i3-3217U Laptop 38.1 cm (15") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10179
Info modified on:
29 Jan 2025, 18:21:03
Short summary description DELL Inspiron 15 Intel® Core™ i3 i3-3217U Laptop 38.1 cm (15") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Inspiron 15, Intel® Core™ i3, 1.8 GHz, 38.1 cm (15"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 15 Intel® Core™ i3 i3-3217U Laptop 38.1 cm (15") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

DELL Inspiron 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.